EN
  • EN
  • DE

SMBJ10CA-13

Part No SMBJ10CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series SMBJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ10CAT, SMBJ10CA13, SMBJ10CACT, SMBJ10CADICT, SMBJ10CADITR, SMBJ10CATR-ND, SMBJ10CATR, SMBJ10CACT-ND, SMBJ10CADIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934151-SMBJ10CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ10CA-13 CAD Model

Description

Overview of SMBJ10CA-13 TVS Diode

The SMBJ10CA-13 is a robust transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is particularly well-suited for safeguarding voltage-sensitive components which can be affected by transient phenomena, including inductance switching, lightning, and electrostatic discharge (ESD).

Key Features

  • Bi-directional Protection: The SMBJ10CA-13 provides bi-directional clamping which makes it ideal for AC applications or where the polarity is reversible.
  • Stand-off Voltage: It has a stand-off voltage of 10V, ensuring that it remains non-conductive under normal operating conditions until the threshold is exceeded.
  • Peak Pulse Power: The device can handle peak pulse power of 600W for 10/1000μs waveforms, which allows it to absorb high energy spikes without damage.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the diode provides excellent clamping performance during surge events.
  • Fast Response Time: The SMBJ10CA-13 reacts to overvoltage events in picoseconds, providing immediate protection against transient spikes.
  • Operating Temperature: This TVS diode operates effectively over a wide temperature range from -55°C to 150°C.
  • Package: It comes in a compact SMB package, making it suitable for high-density circuit board designs.

Applications

The SMBJ10CA-13 is versatile and can be used in a variety of applications. It is commonly found in:

  • Power Supply Circuits
  • Automotive Systems
  • Communication Devices
  • Industrial Electronics
  • Consumer Electronics

Reliability and Compliance

Diodes Incorporated ensures that the SMBJ10CA-13 meets stringent quality standards. The diode is compliant with RoHS and REACH environmental regulations, minimizing the use of hazardous substances in electronic components. Additionally, it is characterized for its reliability, making it a trusted choice for critical circuit protection needs.

With its combination of features, the SMBJ10CA-13 by Diodes Incorporated stands out as a protective solution for electronic circuits facing transient voltage threats.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1336 $50.1000
915+ $0.1097 $100.3755
1,415+ $0.1062 $150.2730
1,950+ $0.1028 $200.4600
2,520+ $0.0994 $250.4880
3,370+ $0.0891 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess