EN
  • EN
  • DE

SMBJ13A-13

Part No SMBJ13A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000µs) 27.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ13
Other Names SMBJ13ADITR,SMBJ13ADIDKR,SMBJ13ACT,SMBJ13ADICT,SMBJ13A13,SMBJ13ATR,SMBJ13ACT,SMBJ13AT,SMBJ13ATR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300962-SMBJ13A-13
Ultra Librarian 3D Model Ultra Librarian SMBJ13A-13 CAD Model

Description

Diodes Incorporated SMBJ13A-13 TVS Diode

The SMBJ13A-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is specifically engineered to safeguard voltage-sensitive components which can be compromised by these high-energy phenomena.

With its 13V stand-off voltage, the SMBJ13A-13 is optimized for a range of applications that require a specific voltage tolerance. It is capable of clamping and dissipating the excess voltage to prevent damage to the circuit. This feature makes it an ideal choice for protecting consumer electronics, automotive systems, and industrial equipment against electrical overstress (EOS) conditions.

The SMBJ13A-13 comes in a DO-214AA package, also known as an SMB package, which is favored for its compact footprint and ease of PCB layout. This surface-mount device (SMD) is designed for automatic pick-and-place assembly processes, which facilitates mass production and reduces manufacturing costs.

Key features of the SMBJ13A-13 include:

  • Peak Pulse Power Dissipation: With its 600W peak pulse power capability (10/1000μs waveform), this TVS diode can handle significant power surges, ensuring robust protection for your circuits.
  • Fast Response Time: The device reacts in picoseconds to transient events, providing immediate protection against voltage spikes.
  • Low Incremental Surge Resistance: This characteristic enables the diode to conduct high surge currents without a significant increase in voltage across the diode, ensuring effective clamping performance.
  • Operating Temperature Range: The SMBJ13A-13 can operate over a wide temperature range, making it suitable for harsh environments.
  • RoHS Compliant: The diode meets the requirements of the Restriction of Hazardous Substances Directive, which makes it an environmentally friendly choice for electronic designs.

Overall, the SMBJ13A-13 TVS diode from Diodes Incorporated is a reliable component for circuit protection, offering a combination of high surge capability, fast response, and low resistance, all packed into a small, surface-mountable form factor. Whether you are designing consumer electronics, automotive systems, or industrial controls, the SMBJ13A-13 provides the assurance that your products are shielded from the damaging effects of voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess