EN
  • EN
  • DE

SMBJ170CA-13

Part No SMBJ170CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 275V
Current - Peak Pulse (10/1000µs) 2.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ170
Other Names SMBJ170CA13,SMBJ170CADITR,SMBJ170CADIDKR,SMBJ170CACT,SMBJ170CADICT,SMBJ170CATR,SMBJ170CATR,SMBJ170CACT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300979-SMBJ170CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ170CA-13 CAD Model

Description

Overview of SMBJ170CA-13 TVS Diode from Diodes Incorporated

The SMBJ170CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide reliable protection for sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is particularly suited for applications that require a high surge capability to protect against overvoltage conditions.

Key Features

  • Bidirectional Clamping: The SMBJ170CA-13 offers bidirectional clamping which makes it suitable for AC applications or where the polarity is reversible, ensuring comprehensive protection regardless of the surge direction.
  • High Surge Capability: With its ability to handle surges, this device is capable of protecting against severe voltage spikes, thus ensuring the longevity and reliability of connected components.
  • Low Leakage Current: It has a low standby leakage current, which minimizes power loss when the device is in idle state, making it energy-efficient for continuous use.
  • Fast Response Time: The TVS diode provides a quick response to transient events, typically in the picosecond range, ensuring immediate protection for the circuit components.
  • DO-214AA Package: The SMBJ170CA-13 comes in a DO-214AA package, which is also known as an SMB package. This compact form factor is ideal for space-constrained applications.

Applications

The SMBJ170CA-13 is versatile and can be used in a wide range of applications including:

  • Power Supply Networks
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

Specifications

Some of the electrical characteristics of the SMBJ170CA-13 include a stand-off voltage of 170V, a maximum clamping voltage of 275V, and a peak pulse power dissipation of 600W (10/1000μs waveform). It operates within the temperature range of -55°C to +150°C, making it suitable for various environments.

Conclusion

Overall, the SMBJ170CA-13 from Diodes Incorporated is an excellent choice for circuit designers looking for a reliable and efficient way to safeguard their electronic systems against voltage transients. Its combination of bidirectional protection, high surge capability, and low leakage current, all packed in a small footprint, makes it a valuable component in any transient voltage suppression application.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6667 $60.0030
215+ $0.5470 $117.6050
330+ $0.5299 $174.8670
455+ $0.5128 $233.3240
585+ $0.4957 $289.9845
780+ $0.4444 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess