EN
  • EN
  • DE

SPA000001Z

Part No SPA000001Z
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ SP
Base Resonator Crystal
Type XO (Standard)
Frequency 100 MHz
Output HCSL
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Base Product Number SPA000001
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1284932-SPA000001Z
Ultra Librarian 3D Model Ultra Librarian SPA000001Z CAD Model

Description

Product Overview: SPA000001Z by Diodes Incorporated

The SPA000001Z is a high-performance, precision component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is designed to cater to a wide array of applications, ranging from consumer electronics to industrial systems, where reliability and efficiency are of paramount importance.

Key Features

  • High Precision: The SPA000001Z is engineered for accuracy, providing stable and reliable performance in various operating conditions.
  • Durability: Built with robust materials, this product is made to withstand harsh environments and provide a long operational lifespan.
  • Energy Efficiency: Diodes Incorporated has optimized the SPA000001Z for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Design: The device's small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The SPA000001Z is versatile and can be integrated into a broad spectrum of applications, including:

  • Power Management Systems
  • Automotive Electronics
  • Portable Devices
  • Industrial Control Units
  • Communication Infrastructure

Technical Specifications

Diodes Incorporated ensures that the SPA000001Z meets stringent quality standards, with technical specifications designed to fulfill the needs of demanding applications. The product features include:

  • Operating Temperature Range: -40°C to 125°C
  • Input/Output Voltage Levels: 1.8V to 5V
  • Package Type: SOT-23
  • RoHS Compliance: Yes

Quality and Support

Diodes Incorporated is committed to providing customers with outstanding quality and support for the SPA000001Z. The product is backed by a comprehensive warranty and a dedicated customer service team ready to assist with any inquiries or technical support needs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess