EN
  • EN
  • DE

SXGPON155

Part No SXGPON155
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ SX
Package Tape & Reel
Product Status Last Time Buy
Base Resonator Crystal
Type XO (Standard)
Frequency 155.52 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 20mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 10mA
Other Names SXGPON155CT,SXGPON155DKR,SXGPON155TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284923-SXGPON155
Ultra Librarian 3D Model Ultra Librarian SXGPON155 CAD Model

Description

Introducing the SXGPON155 from Diodes Incorporated

The SXGPON155 is an innovative product from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to the needs of high-speed and reliable communication systems. The SXGPON155 is a testament to Diodes Incorporated's commitment to providing cutting-edge technology solutions for modern electronic applications.

The SXGPON155 is a versatile and robust integrated circuit that is specifically designed for Passive Optical Networks (PON) applications. It is an essential component for optical line terminals (OLTs) and optical network units (ONUs), which are critical in the deployment of Gigabit-capable Passive Optical Networks (GPON). This product is engineered to deliver exceptional performance and reliability, ensuring high-speed data transmission and efficient connectivity in fiber-to-the-home (FTTH) services, internet service provider networks, and various broadband distribution systems.

Featuring advanced design and fabricated with precision, the SXGPON155 boasts impressive specifications that make it suitable for a wide range of optical network applications. It supports high data rates that are required for streaming high-definition video, online gaming, and other bandwidth-intensive tasks. With its low power consumption, the SXGPON155 is also an eco-friendly choice for network equipment, helping to reduce the overall energy footprint of communication systems.

Diodes Incorporated has equipped the SXGPON155 with robust security features to ensure data integrity and privacy. It incorporates state-of-the-art encryption and decryption techniques to protect sensitive information as it travels across optical networks. The product's high level of integration simplifies the design and reduces the time-to-market for network equipment manufacturers.

In summary, the SXGPON155 from Diodes Incorporated is a high-performance, energy-efficient, and secure solution for modern PON applications. Its advanced features and reliable operation make it an ideal choice for enhancing the capabilities of next-generation optical networks. With Diodes Incorporated's reputation for quality and innovation, the SXGPON155 is set to play a pivotal role in the evolution of global communication infrastructures.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess