EN
  • EN
  • DE

TB3100L

Part No TB3100L
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 30A BI-DIRECTIONAL SURFACE MOUNT THYRISTOR SURGE PROTECTIVE DEVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1264257-TB3100L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB3100L CAD Model

Description

The TB3100L from Diodes Incorporated is a robust bridge rectifier designed for converting alternating current (AC) input into direct current (DC) output with a maximum repetitive peak reverse voltage of 1000V. This component is engineered to cater to a wide range of applications requiring rectification and power transformation, making it an essential part of power supply units, adapters, and various electronic devices.

Key Features:

  • High Voltage Capability: With a peak repetitive reverse voltage (Vrrm) of 1000V, the TB3100L is well-suited for high-voltage applications, ensuring reliable operation even under stressful conditions.
  • High Current Rating: The device can handle up to 3A of average rectified output current (Io), which is adequate for a wide range of electronic circuits and devices.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Thermal Performance: The TB3100L is designed with an optimal thermal performance in mind, ensuring it operates within safe temperature ranges under typical load conditions.
  • Reliability: Diodes Incorporated's commitment to quality means the TB3100L is built to last, with a robust construction that resists environmental stress and ensures a long operational lifespan.
  • Package: Housed in a TB package, the TB3100L is compact and suitable for PCB mounting, making it an excellent choice for space-constrained applications.

Applications:

The TB3100L is versatile and can be used in a variety of electronic applications, including:

  • Power Supplies
  • AC/DC Converters
  • Battery Chargers
  • Home Appliances
  • Office Equipment
  • Telecommunication Devices

With its high voltage and current capabilities, along with Diodes Incorporated's reputation for high-quality electronic components, the TB3100L bridge rectifier is an excellent choice for designers and engineers looking to build reliable and efficient power conversion circuits.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389
Coilcraft
Lowest to $0.1042
Altera
Need more? Email Us
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
International Rectifier
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3881 $59.2691
27+ $4.4213 $119.3751
41+ $4.2827 $175.5907
56+ $4.1453 $232.1368
73+ $4.0067 $292.4891
97+ $3.5921 $348.4337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess