EN
  • EN
  • DE

TF2118-3AS

Part No TF2118-3AS
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description TF2118 Series Dual 20 V Surface Mount High or Low Side Driver - PDIP-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099112-TF2118-3AS
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF2118-3AS CAD Model

Description

Introducing the TF2118-3AS from Diodes Incorporated

The TF2118-3AS is a cutting-edge electronic component designed and manufactured by the renowned Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is engineered to meet the demanding requirements of modern electronic circuits, offering both reliability and performance.

Key Features

  • High Efficiency: The TF2118-3AS is built to provide high efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Compact Size: With miniaturization being a key trend in electronics, this product boasts a compact footprint, making it ideal for space-constrained applications.
  • Durability: Durability is at the core of Diodes Incorporated's products. The TF2118-3AS is designed to withstand harsh conditions and provide a long operational life.
  • Performance: This component delivers consistent performance, ensuring that it meets the specifications for a wide range of applications.

Applications

The TF2118-3AS is versatile and can be used in various applications, including but not limited to:

  • Power management solutions
  • DC-DC converters
  • Portable and battery-powered devices
  • Telecommunication infrastructure
  • Automotive electronics

Technical Specifications

Below are some of the technical specifications of the TF2118-3AS:

  • Package Type: SMT
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance: RoHS compliant, ensuring environmental friendliness
  • Quality Assurance: Manufactured in facilities certified to industry standards

Why Choose TF2118-3AS?

Choosing the TF2118-3AS from Diodes Incorporated means opting for a product that delivers on the promise of quality and efficiency. The company's commitment to innovation and excellence ensures that this component will serve as a crucial part of your electronic design, contributing to the overall success of your product.

For detailed information, datasheets, and support, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative. Whether you're designing consumer electronics, industrial systems, or automotive applications, the TF2118-3AS is a choice that stands for quality and reliability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess