The TL431ASR-7 is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over a full operation range. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product offers an excellent solution for voltage regulation in various electronic applications.
Key Features:
- Voltage Reference: The TL431ASR-7 provides a precise voltage reference from 2.495V to 36V with an adjustable output voltage.
- Low Output Noise: It is designed to have a low output noise, making it suitable for noise-sensitive applications.
- High Stability: The device features high stability over a wide range of operating temperatures and conditions.
- Sink Current Capability: This regulator can handle a wide current range, with a typical sink current capability from 1mA to 100mA.
- Tolerance: The TL431ASR-7 offers a tolerance level of 0.5%, ensuring reliable and precise voltage regulation.
- Package: It comes in a small outline SOT-23 package, which is ideal for space-constrained applications.
Applications:
The TL431ASR-7 is versatile, finding use in a plethora of applications, including:
- Switching power supplies
- Linear power supplies
- Adjustable power supplies
- Battery chargers
- Motor control
- Voltage monitoring
- Automotive systems
- Consumer electronics
Quality and Reliability:
Diodes Incorporated is committed to the highest standards of product quality and reliability. The TL431ASR-7 is built to meet rigorous industry standards, ensuring performance and durability in a range of environmental conditions. Customers can trust this shunt regulator to deliver consistent performance throughout its lifespan.
Ordering Information:
The TL431ASR-7 is available for order in tape and reel format, facilitating easy assembly during mass production. For detailed ordering and shipping information, customers should consult the Diodes Incorporated's datasheet or contact their sales representative.