The UDZ5V6B-7-01-F is a high-quality Zener diode from Diodes Incorporated, designed to provide a precise voltage reference. This Zener diode is a part of Diodes Incorporated's comprehensive range of voltage regulators, known for their reliability and efficiency. The UDZ5V6B-7-01-F is suitable for a wide range of applications, including voltage regulation, surge suppression, and circuit protection in consumer electronics, industrial equipment, and communication systems.
Key Features
- Nominal Zener Voltage: 5.6V, providing a stable reference voltage for various applications.
- Power Dissipation: The device has a power dissipation of 500mW, ensuring robust performance for a wide range of operating conditions.
- Tolerance: Precision tolerance of ±2% for accurate voltage regulation and consistent performance.
- Package: It comes in a small, surface-mount SOD-123 package, which is ideal for space-constrained applications.
- Operating Temperature Range: The diode can operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
- Lead-Free and RoHS Compliant: The UDZ5V6B-7-01-F is environmentally friendly, complying with current RoHS directives, and is lead-free, minimizing the impact on the environment.
Applications
The UDZ5V6B-7-01-F is versatile and can be used in a variety of applications. Its primary use is to provide a precise voltage reference in power supply circuits. It is also ideal for protecting sensitive electronics from overvoltage conditions and can be used in voltage regulation modules for consumer electronics such as televisions, computers, and mobile devices. Additionally, it's suitable for industrial applications where stable voltage is critical to system performance.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the UDZ5V6B-7-01-F is no exception. It is manufactured using high-quality materials and undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust this Zener diode to deliver consistent performance and longevity in their electronic applications.