The UDZ7V5B-7-01 is a high-quality Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation with a nominal Zener voltage of 7.5V. This surface-mount device is housed in a small SOD-123 package, making it ideal for compact circuit designs where space is at a premium.
Key Features
- Zener Voltage: The device features a precise Zener voltage of 7.5 volts, which is ideal for a wide range of voltage regulation applications.
- Power Dissipation: With a power dissipation of 500mW, the UDZ7V5B-7-01 can withstand moderate levels of power while maintaining its Zener voltage.
- Package: The SOD-123 package is small and lightweight, which helps to reduce the overall size of the electronic assembly.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring consistent performance across various devices.
- Operating Temperature: The diode can operate over a wide temperature range, from -55°C to +150°C, making it suitable for harsh environments.
Applications
The UDZ7V5B-7-01 Zener diode is versatile and can be used in various electronic circuits. Common applications include:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference elements in precision circuits
- Switching operations in digital electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the UDZ7V5B-7-01 is no exception. It is manufactured to high standards, ensuring that each diode performs reliably over its expected lifespan. The device also complies with RoHS directives, making it an environmentally friendly choice for electronics manufacturers.
Ordering Information
The UDZ7V5B-7-01 is available for order in various quantities, suitable for both small-scale projects and large-volume production. Detailed ordering and pricing information can be obtained from Diodes Incorporated or authorized distributors.