EN
  • EN
  • DE
  • IT

UF1001-T

Part No UF1001-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 1A DO41 / Rectifier Diode Switching 50V 1A 50ns 2-Pin DO-41 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 50V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 798775-UF1001-T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name UF1001
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian UF1001-T CAD Model

Description

Diodes Incorporated UF1001-T Ultra-Fast Recovery Rectifier

The UF1001-T from Diodes Incorporated is a high-performance ultra-fast recovery rectifier designed to meet the stringent requirements of modern electronic applications. This rectifier is well-suited for use in power supply circuits, converters, free-wheeling diodes, and reverse battery protection, providing efficient and reliable operation in a variety of settings.

With its ultra-fast reverse recovery time, the UF1001-T minimizes power loss and ensures improved efficiency, making it an ideal choice for high-frequency circuits. This component can handle a repetitive reverse voltage (VRRM) of 50V, and its forward current (IF) rating of 1A is robust enough for numerous applications. The UF1001-T also boasts a low forward voltage drop, further enhancing its efficiency in operation.

Constructed with glass passivated chip junctions, the UF1001-T ensures long-term stability and reliability, which is critical for maintaining the integrity of electronic systems. Its axial-lead package allows for easy integration into various circuit designs, and the device is capable of withstanding high surge currents, ensuring protection against unexpected voltage spikes.

Another key feature of the UF1001-T is its operating junction temperature range of -55°C to +150°C, which allows it to perform reliably in a wide range of environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics where temperature fluctuations are common.

Compliance with RoHS directives makes the UF1001-T an environmentally friendly choice, adhering to current regulations on the restriction of hazardous substances in electronic components. This commitment to sustainability is an important consideration for manufacturers and consumers alike who are increasingly looking for greener options in their electronic products.

In summary, the UF1001-T from Diodes Incorporated is a versatile and durable ultra-fast recovery rectifier that offers excellent performance for a wide array of electronic applications. Its fast recovery time, high voltage and current ratings, and robust construction make it a reliable and efficient choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess