EN
  • EN
  • DE

UFST828TA

Part No UFST828TA
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841323-UFST828TA
Ultra Librarian 3D Model Ultra Librarian UFST828TA CAD Model

Description

The UFST828TA from Diodes Incorporated is a high-performance, ultrafast recovery rectifier designed to meet the demanding requirements of modern electronic applications. This component is engineered to provide efficient and reliable operation in a variety of circuits, making it a versatile choice for designers and engineers.

Key Features

  • Ultrafast Recovery Time: The UFST828TA boasts an exceptionally fast recovery time, which is crucial for high-frequency applications and minimizes power losses during the switching process.
  • High Reverse Voltage: With a high reverse voltage capability, this rectifier can withstand significant voltage stresses, making it suitable for use in power supply circuits and other high-voltage applications.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this device ensures that power losses are minimized during conduction, leading to improved overall efficiency.
  • High Current Capability: Designed to handle high current levels, the UFST828TA is ideal for applications that require robust current handling without compromising performance.
  • Surface Mount Package: The UFST828TA comes in a compact surface mount package, which is perfect for space-constrained applications and allows for efficient assembly in automated manufacturing processes.

Applications

The UFST828TA is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • Free-wheeling diodes in converters and inverters
  • High-frequency rectification circuits
  • Energy storage systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The UFST828TA is no exception and is rigorously tested to ensure it meets the stringent requirements of industrial and commercial applications. With its robust construction and proven design, this ultrafast recovery rectifier is a reliable choice for engineers looking to optimize their power circuits.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess