EN
  • EN
  • DE

ULN2002AS16-13

Part No ULN2002AS16-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description IC PWR RELAY 7NPN 1:1 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name ULN2002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ULN2002AS16-13DICT, ULN2002AS16-13DITR, ULN2002AS16-13DIDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901895-ULN2002AS16-13
Ultra Librarian 3D Model Ultra Librarian ULN2002AS16-13 CAD Model

Description

The ULN2002AS16-13 is a versatile and robust integrated circuit designed and manufactured by Diodes Incorporated. This component is part of the ULN200xA series of high-voltage, high-current Darlington transistor arrays. It is specifically engineered to drive inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage devices.

Key Features

  • Seven Darlington Pairs: Each pair is rated at 500mA and can withstand a voltage of 50V, making it suitable for driving a wide range of loads.
  • Output Clamp Diodes: Included for inductive transient suppression, these diodes protect the circuit from voltage spikes when driving inductive loads.
  • High Voltage Outputs: The high voltage outputs are designed for use with 14V to 25V PMOS devices.
  • Input Compatible with Various Types of Logic: The ULN2002AS16-13 is compatible with TTL, 5V CMOS, and PMOS logic, ensuring versatility in interfacing with different control circuits.

Applications

The ULN2002AS16-13 is suitable for a wide range of applications, including:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • LED Displays & Signage
  • Line Drivers
  • Logic Buffers
  • And other applications requiring high-current switching capabilities

Package and Quality

The device is available in a 16-pin, SO-16 package, which is compact and suitable for surface-mount technology (SMT). This package ensures a minimal footprint on the PCB while providing robust performance. Diodes Incorporated is committed to high standards of quality, and the ULN2002AS16-13 is no exception, offering reliability and performance for industrial-grade applications.

Conclusion

With its combination of high-voltage and high-current capabilities, along with the inclusion of clamp diodes for inductive load driving, the ULN2002AS16-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient way to interface between low-level logic and high-power loads.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3703 $51.8420
330+ $0.3038 $100.2540
510+ $0.2943 $150.0930
705+ $0.2848 $200.7840
910+ $0.2754 $250.6140
1,220+ $0.2469 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess