EN
  • EN
  • DE

ULN2003AD16-U

Part No ULN2003AD16-U
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description IC PWR RELAY 7NPN 1:1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-DIP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name ULN2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901897-ULN2003AD16-U
Ultra Librarian 3D Model Ultra Librarian ULN2003AD16-U CAD Model

Description

Product Overview: ULN2003AD16-U by Diodes Incorporated

The ULN2003AD16-U is a robust, high-voltage, high-current Darlington transistor array from Diodes Incorporated, designed to interface between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) features seven open-collector Darlington pairs with common emitters, making it an ideal choice for driving a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, and other high-current or high-voltage devices in various applications.

Each channel of the ULN2003AD16-U is capable of driving up to 500 mA (maximum) and can withstand at least 50V at the output. This provides the flexibility to handle various power requirements with ease. Additionally, the outputs can be paralleled for higher current capability. The input compatible with 5V TTL and CMOS logic systems, which makes it suitable for interfacing with microcontrollers and other logic devices.

Key Features:

  • Seven Darlington pairs: Each pair can drive 500 mA with a 50V maximum rating.
  • High voltage outputs: Suitable for driving a variety of loads.
  • Output clamp diodes: These diodes are included for inductive transient suppression, which is ideal for driving inductive loads.
  • Wide operating temperature range: The device can operate reliably between -20°C to 85°C.

Applications:

The ULN2003AD16-U is versatile and can be used in numerous applications, including:

  • Relay drivers
  • Stepper motor drivers
  • LED display drivers
  • Line drivers
  • Logic buffers

This IC is offered in a 16-pin, surface-mount SOIC package, which is designed for compact PCB layouts and is compatible with automated assembly processes. The ULN2003AD16-U is a reliable solution for designers looking to drive multiple power loads efficiently and with minimal heat dissipation. Its integration of seven Darlington pairs reduces complexity and improves reliability of the overall design, making it a popular choice for both hobbyists and professional engineers alike.

For detailed technical specifications, application notes, and support resources, please refer to the official data sheet provided by Diodes Incorporated for the ULN2003AD16-U Darlington transistor array.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2050 $50.2250
595+ $0.1683 $100.1385
925+ $0.1630 $150.7750
1,270+ $0.1577 $200.2790
1,640+ $0.1525 $250.1000
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess