EN
  • EN
  • DE

US1J-13-F-73

Part No US1J-13-F-73
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMA
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 721074-US1J-13-F-73
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US1J-13-F-73 CAD Model

Description

The US1J-13-F-73 from Diodes Incorporated is a high-efficiency surface-mount Ultra-Fast Recovery Rectifier, engineered to provide optimal performance for a wide range of applications. This rectifier is designed to handle a repetitive reverse voltage of 600V and offers a forward current of 1A, making it suitable for high-voltage requirements in compact electronic circuits.

Key Features

  • Ultra-Fast Recovery Time: The US1J-13-F-73 boasts an ultra-fast recovery time, which is essential for high-efficiency power supplies and reduces switching losses in the circuit, thereby improving overall system performance.
  • High Reverse Voltage: With a repetitive peak reverse voltage (VRRM) of 600V, this component is capable of handling high voltage applications, ensuring reliability and stability in the circuit.
  • Forward Current: It offers a forward current (IF) of 1A, which is adequate for many electronic applications, providing a good balance between size and power handling capability.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and heat generation, thus enhancing the efficiency of the application it is used in.
  • Surface-Mount Package: The US1J-13-F-73 comes in a SMA (DO-214AC) package, which is ideal for automated assembly processes and helps in saving space on printed circuit boards (PCBs).

Applications

The US1J-13-F-73 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • Reverse battery protection
  • Polarity protection applications
  • Power management systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the US1J-13-F-73 is no exception. It is produced with high standards, ensuring that each component meets the rigorous demands of the electronic industry. With its robust design and reliability, this rectifier is a preferred choice for engineers and designers looking for efficient and durable components.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1652 $57.8200
855+ $0.1351 $115.5105
1,320+ $0.1317 $173.8440
1,820+ $0.1271 $231.3220
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess