EN
  • EN
  • DE

TC7SH34FU(TE85L,F)

Part No TC7SH34FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 5.5V 5-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer Toshiba Semiconductor and Storage
Series TC7SH
Packaging Reel(TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package USV
Win Source Part Number 215161-TC7SH34FU(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH34FU(TE85L,F) CAD Model

Description

The TC7SH34FU is a single Schmitt-trigger AND gate from Toshiba Semiconductor and Storage. Part of the TC7SH series, this high-speed logic gate is manufactured using silicon CMOS technology. It's designed for use in a variety of applications that require AND logic functions, signal conditioning, and noise reduction, all while maintaining low power consumption.

Applications:

  • Logic Operations: Performs AND logic operations in digital circuits.
  • Signal Conditioning: Cleans up noisy signals by using the Schmitt-trigger input.
  • Gate Circuits: Used in various gate circuits within digital systems.
  • Control Systems: Implemented in control logic for different applications.
  • Data Processing: Employed in data processing circuits that require AND logic functions.

Features:

  • High-Speed Operation: Offers fast switching speeds, enabling operation in high-frequency applications.
  • Low Power Consumption: CMOS technology minimizes power usage, making it ideal for battery-powered devices.
  • Schmitt-Trigger Inputs: Provides noise immunity and signal conditioning, enhancing reliability in noisy environments.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating different system requirements.
  • Small Package: Available in a compact package, saving valuable space on circuit boards.

Benefits:

  • Enhanced Signal Integrity: Schmitt-trigger inputs reduce noise and signal distortion, leading to cleaner signals.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Usage: Suitable for a wide range of digital logic applications requiring AND functions.
  • Compact Design: Small package size enables dense circuit layouts and miniaturization of devices.
  • Reliable Performance: Provides stable and consistent operation across a range of conditions.

Additional Details:

The TC7SH34FU operates with a supply voltage range of 2V to 5.5V. Its propagation delay time is typically low, which ensures fast signal processing. The Schmitt-trigger inputs offer hysteresis voltage, enhancing the device's ability to reject noise. The typical operating temperature range spans from -40°C to +85°C, making it suitable for both commercial and industrial applications. This AND gate is commonly used where a clean, reliable AND logic function is needed, particularly in environments where noise is a concern. The '(TE85L,F)' suffix refers to a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2451 $118.2845
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1284 $293.3840
345+ $1.0118 $349.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess