EN
  • EN
  • DE

US3M-13

Part No US3M-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 3A SMC / Rectifier Diode Switching 1KV 3A 85ns 2-Pin SMC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.8V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Capacitance @ Vr, F 25pF @ 4V, 1MHz
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 798915-US3M-13
Popularity Medium
Supply and Demand Status Limited
Family Name US3M
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian US3M-13 CAD Model

Description

The US3M-13 from Diodes Incorporated is a high-efficiency, ultra-fast rectifier designed to meet the demanding requirements of modern electronic applications. It is a surface-mount device that comes in a compact SMA (DO-214AC) package, making it ideal for space-constrained environments.

Key Features

  • Reverse Voltage: Capable of withstanding reverse voltages of up to 1000V, ensuring suitability for high-voltage applications.
  • Forward Current: Offers a forward current of 3A, providing sufficient capacity for a wide range of power requirements.
  • Ultra-Fast Recovery Time: Features an ultra-fast recovery time, minimizing power loss and improving efficiency in high-frequency circuits.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, contributing to reduced power dissipation and improved thermal performance.
  • High-Temperature Operation: Rated for operation from -55°C to +150°C, making it reliable in extreme temperature conditions.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness by avoiding the use of hazardous substances.

Applications

The US3M-13 is versatile and can be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in motor control circuits
  • High-frequency rectification in telecommunications hardware

Product Specifications

Parameter Value
Package / Case SMA (DO-214AC)
Maximum Reverse Voltage (VRRM) 1000V
Maximum Forward Current (IF) 3A
Recovery Time Ultra-fast
Operating Temperature Range -55°C to +150°C
RoHS Status Compliant

For those seeking a reliable and efficient rectifying solution, the US3M-13 from Diodes Incorporated offers a blend of performance, durability, and environmental compliance, making it a prime choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2124 $50.9760
575+ $0.1743 $100.2225
890+ $0.1689 $150.3210
1,225+ $0.1634 $200.1650
1,585+ $0.1580 $250.4300
2,120+ $0.1416 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,203 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess