EN
  • EN
  • DE

UZR431F005TA

Part No UZR431F005TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 396957-UZR431F005TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZR431F005TA CAD Model

Description

Introducing the UZR431F005TA Voltage Reference from Diodes Incorporated

The UZR431F005TA is a precision voltage reference component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to offer a stable and precise reference voltage for various applications, such as power supplies, battery-operated equipment, and precision voltage monitoring.

Key Features

  • High Precision: The UZR431F005TA provides a fixed output voltage with a high precision of 1.24V, which is essential for applications that require an accurate reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures stable performance over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Adjustable Output: It offers an adjustable output voltage that can be set to any value between Vref (approximately 1.24V) and 18V using two external resistors, providing flexibility for different circuit designs.
  • Low Dynamic Impedance: The UZR431F005TA features low dynamic impedance, which enhances its performance in the presence of load changes and ensures a stable output voltage under varying conditions.
  • Wide Operating Current Range: This device operates over a wide current range from 1 mA to 100 mA, accommodating a broad spectrum of applications and power requirements.

Applications

The UZR431F005TA is ideal for a variety of applications, including:

  • Power supply monitoring
  • Battery chargers and battery-operated equipment
  • Precision data systems
  • Instrumentation and test equipment
  • Consumer electronics

Package and Quality

The UZR431F005TA is offered in a small SOT-23 package, which is advantageous for space-constrained applications. Diodes Incorporated is committed to providing high-quality products, and this voltage reference is no exception. It is designed to meet the stringent requirements of various industries and is backed by the company's reputation for reliability and performance.

For designers and engineers looking for a reliable and precise voltage reference solution, the UZR431F005TA from Diodes Incorporated presents an excellent option that combines performance with versatility to meet a wide range of application needs.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess