Product Overview: UZRC400F01TR by Diodes Incorporated
The UZRC400F01TR is a state-of-the-art precision Zener diode, meticulously designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is tailored to provide a highly reliable voltage reference with a nominal Zener voltage of 4.00 volts, making it an excellent choice for a wide array of applications requiring voltage regulation and stabilization.
Key Features
- Precision Zener Voltage: The UZRC400F01TR offers a precision Zener voltage of 4.00V, which is ideal for providing a stable reference voltage in various electronic circuits.
- Low Leakage Current: With its low leakage current, this Zener diode ensures minimal power loss and enhances the overall efficiency of the application it is used in.
- High Stability: The diode features high stability over a wide temperature range, making it suitable for use in environments with varying temperature conditions.
- Surface Mount Package: The UZRC400F01TR comes in a compact SOD-123 flat lead surface-mount package, allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
- Automotive Qualification: This product is AEC-Q101 qualified, ensuring that it meets the stringent requirements for automotive applications.
- RoHS Compliant: Adhering to environmental standards, the UZRC400F01TR is RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.
Applications
The UZRC400F01TR is versatile and can be used in various applications, including:
- Voltage regulation modules
- Power management systems
- Consumer electronics
- Automotive electronics
- Telecommunication devices
- Industrial equipment
With its precise voltage control, reliability, and compliance with automotive standards, the UZRC400F01TR Zener diode from Diodes Incorporated is an essential component for designers and engineers looking to develop high-performance electronic systems.