EN
  • EN
  • DE

ZHCS400TA

Part No ZHCS400TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 400MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 400mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 30V
Capacitance @ Vr, F 20pF @ 25V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 084070-ZHCS400TA
Family Name ZHCS400
Introduction Date January 13, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZHCS400TA CAD Model

Description

Introducing the ZHCS400TA - A High-Efficiency Schottky Rectifier

Diodes Incorporated presents the ZHCS400TA, a cutting-edge Schottky barrier rectifier designed for applications requiring low power loss and high efficiency. This compact, surface-mount component is a perfect solution for modern high-frequency circuits. The ZHCS400TA is housed in a small SOD-323 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The ZHCS400TA offers a low forward voltage drop, minimizing power loss and improving efficiency, which is crucial for portable and battery-powered devices.
  • High Current Capability: With a forward current rating of 400mA, this Schottky rectifier can handle high current applications with ease, making it suitable for a wide range of power management tasks.
  • Fast Switching Speed: Its fast switching capability ensures that the ZHCS400TA can be used in applications where high switching frequencies are required, thus reducing the energy wasted during the transition periods.
  • Low Thermal Resistance: The device's low thermal resistance allows for efficient heat dissipation, ensuring reliable operation even under high current conditions.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the ZHCS400TA is no exception. It is designed for high reliability, ensuring long-term performance in your applications.

Applications

The versatility of the ZHCS400TA makes it suitable for a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • LED lighting
  • Battery charging circuits
  • Reverse voltage protection circuits
  • Automotive applications

Environmental Compliance

The ZHCS400TA is compliant with RoHS standards, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This makes the ZHCS400TA not only an efficient choice for your power management needs but also an environmentally responsible one.

Overall, the ZHCS400TA from Diodes Incorporated represents a blend of high performance, reliability, and environmental responsibility, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1685 $100.2575
920+ $0.1632 $150.1440
1,270+ $0.1579 $200.5330
1,640+ $0.1527 $250.4280
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess