EN
  • EN
  • DE

RT0603BR-0742K2

Part No RT0603BR-0742K2
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 184106-RT0603BR-0742K2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT0603BR-0742K2 CAD Model

Description

The RT0603BR-0742K2 is a surface-mount thick film chip resistor manufactured by Yageo. Part of the RT series, it provides reliable and stable performance in a compact 0603 package. This resistor is suitable for a variety of general-purpose electronic applications where precision and stability are crucial.

Applications:

  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial control systems
  • Telecommunications equipment
  • Power supplies and voltage regulation circuits
  • Automotive electronics

Features:

  • 0603 package size (1.6mm x 0.8mm)
  • Thick film resistor element
  • High stability and reliability
  • RoHS compliant, lead-free construction
  • Suitable for reflow soldering

Benefits:

  • Compact size allows for high-density circuit designs
  • Stable performance across a wide temperature range
  • Consistent resistance value over time
  • Environmentally friendly due to RoHS compliance
  • Easy to integrate into automated assembly processes

Detailed Specs:

The RT0603BR-0742K2 features a resistance value of 42.2 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C, ensuring minimal resistance variation with temperature changes. It has a power rating of 0.1W and a maximum operating voltage of 50V. The operating temperature range is from -55°C to +155°C. The resistor consists of a ceramic substrate with a thick film resistive layer and a protective overcoat. The terminals are made of solder-plated nickel barrier, providing excellent solderability and resistance to corrosion. The packaging is designed for automated pick and place assembly.

The RT0603BR-0742K2 resistor is commonly used in applications such as voltage dividers, current limiting, and pull-up/pull-down configurations. Its robust construction and reliable performance make it an excellent choice for a wide range of electronic devices. Yageo's advanced manufacturing processes ensure high-quality and consistent performance, meeting the demands of modern electronic design.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess