EN
  • EN
  • DE

ZLLS400TC

Part No ZLLS400TC
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 520MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 520mA
Voltage - Forward (Vf) (Max) @ If 500 mV @ 400 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 ns
Current - Reverse Leakage @ Vr 10 µA @ 30 V
Capacitance @ Vr, F 15pF @ 30V, 1MHz
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 150°C (Max)
Base Product Number ZLLS400
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850862-ZLLS400TC
Ultra Librarian 3D Model Ultra Librarian ZLLS400TC CAD Model

Description

Introducing the ZLLS400TC Schottky Barrier Diode from Diodes Incorporated

Diodes Incorporated presents the ZLLS400TC, a high-performance Schottky barrier diode designed to meet the needs of modern electronic applications. This diode is specifically engineered to offer low forward voltage drop, high surge current capability, and fast switching performance, making it an ideal choice for a variety of circuit applications.

Key Features of the ZLLS400TC

  • Low Forward Voltage Drop: The ZLLS400TC is characterized by its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial in power-sensitive applications.
  • High Surge Current Capability: With its robust design, the diode can handle high surge currents, ensuring reliable performance under transient conditions and enhancing the overall durability of the device.
  • Fast Switching Speed: The fast switching speed of the ZLLS400TC makes it suitable for high-frequency applications, where rapid transitions are crucial for optimal performance.
  • Power Dissipation: This diode is capable of dissipating power efficiently, which helps in maintaining stability and prolonging the life of the device under various operating conditions.
  • Small Package Size: Encased in a compact SOD-523 package, the ZLLS400TC saves valuable board space, which is essential in today's miniaturized electronic assemblies.

Applications

The ZLLS400TC is versatile and can be used in a wide array of applications, including:

  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage rectifiers
  • High-frequency inverters
  • Freewheeling diodes in switching power supplies

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality components. The ZLLS400TC has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance. Customers can trust this diode to deliver consistent, long-lasting operation in their electronic designs.

The ZLLS400TC Schottky barrier diode is a testament to Diodes Incorporated's dedication to innovation and excellence in semiconductor technology. Its combination of efficiency, speed, and compact size makes it a superior choice for designers looking to optimize their power circuits without compromising on space or performance.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,728 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess