EN
  • EN
  • DE

ZLPM8010JB20TC

Part No ZLPM8010JB20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMT QUAD LNB QFN4040-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Applications Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series ZLPM8010
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801758-ZLPM8010JB20TC
Ultra Librarian 3D Model Ultra Librarian ZLPM8010JB20TC CAD Model

Description

Introducing the ZLPM8010JB20TC – A Precision Power Management IC from Diodes Incorporated

Diodes Incorporated presents the ZLPM8010JB20TC, a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic devices. This highly integrated solution is engineered to deliver exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of applications, including mobile phones, portable media players, and other battery-powered devices.

Key Features

  • High Efficiency: The ZLPM8010JB20TC is optimized for high-efficiency power conversion, which helps to extend battery life and reduce heat generation within electronic systems.
  • Compact Design: With its small footprint, this PMIC is perfect for space-constrained applications, enabling designers to minimize PCB size while maintaining robust power management capabilities.
  • Integrated Functions: This device integrates multiple functions such as voltage regulation, power-on reset, and over-current protection, which simplifies system design and enhances overall reliability.
  • Programmable Outputs: Featuring programmable output voltages, the ZLPM8010JB20TC allows for precise control over power delivery, ensuring compatibility with a variety of components and systems.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the IC from operating beyond its safe temperature range, safeguarding the system from potential thermal damage.

Technical Specifications

The ZLPM8010JB20TC operates over a wide input voltage range and provides multiple regulated outputs with high accuracy. Its advanced control circuitry is designed to achieve excellent transient response and low ripple, which is critical for powering sensitive electronic circuits. The device is packaged in a compact, lead-free, RoHS-compliant package, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications

Thanks to its versatile feature set and robust design, the ZLPM8010JB20TC is suitable for a variety of applications including:

  • Smartphones and Tablets
  • Portable Gaming Systems
  • Wireless Communication Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras and Camcorders

With the ZLPM8010JB20TC, Diodes Incorporated continues to push the boundaries of power management technology, delivering solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess