EN
  • EN
  • DE

ZLPM8011JB20TC

Part No ZLPM8011JB20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMT QUAD LNB QFN4040-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1120102-ZLPM8011JB20TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLPM8011JB20TC CAD Model

Description

Introducing the ZLPM8011JB20TC from Diodes Incorporated

The ZLPM8011JB20TC is a cutting-edge power management IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile and efficient device is engineered to meet the stringent requirements of modern electronic applications, offering a compact, high-performance solution for power conversion and management.

Key Features:

  • High Efficiency: The ZLPM8011JB20TC boasts an exceptional efficiency rate, which helps to reduce power loss and improve overall system performance.
  • Compact Size: Its small footprint makes it ideal for space-constrained applications, allowing designers to optimize board space without compromising on power capabilities.
  • Integrated Functions: This IC integrates multiple functions, including control, regulation, and protection features, simplifying system design and reducing the need for additional components.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power sources and ensuring versatility across different applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and extending product life.

Applications:

The ZLPM8011JB20TC is suitable for a diverse array of applications, such as:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems
  • Portable Battery-Powered Devices

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZLPM8011JB20TC is no exception, having undergone rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Diodes Incorporated. This document offers comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful implementation of the ZLPM8011JB20TC in your design.

With its robust feature set and proven performance, the ZLPM8011JB20TC from Diodes Incorporated stands out as a superior choice for your power management needs.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess