EN
  • EN
  • DE

ZMM12-7

Part No ZMM12-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 417931-ZMM12-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM12-7 CAD Model

Description

Introducing the ZMM12-7 Zener Diode from Diodes Incorporated

The ZMM12-7 is a high-performance Zener diode brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to provide precise voltage regulation and is an essential part of many electronic circuits. The ZMM12-7 is a testament to Diodes Incorporated's commitment to delivering quality and reliability to their customers.

With a nominal Zener voltage of 12V, the ZMM12-7 is suitable for a wide range of applications, including voltage stabilization and clipping circuits. Its small size makes it ideal for high-density installations, and its low leakage current ensures high efficiency in operation. This Zener diode is commonly used in consumer electronics, industrial equipment, and telecommunications systems where stable voltage is crucial.

Key Features of the ZMM12-7:

  • Standard Zener Breakdown Voltage Range: The ZMM12-7 has a tightly controlled Zener voltage, providing a reliable reference voltage in a variety of circuits.
  • High Peak Reverse Power Dissipation: This diode can handle a significant amount of power, making it robust for transient voltage spikes and suitable for demanding applications.
  • Low Leakage Current: Minimal leakage current ensures that the diode operates efficiently, which is critical for maintaining energy efficiency in electronic systems.
  • Surface Mount Package: The ZMM12-7 comes in a convenient SOD-80 miniMELF package, which is optimized for automatic pick-and-place assembly processes.

Whether you're designing a power supply, a protection circuit, or need a reliable voltage reference, the ZMM12-7 Zener diode is an excellent choice due to its precision, durability, and Diodes Incorporated's reputation for quality products. With its ability to cope with high transient power and its suitability for high-temperature operating conditions, the ZMM12-7 stands out as a versatile component for a variety of electronic applications.

For detailed specifications, application notes, and safety information, please refer to the official datasheet provided by Diodes Incorporated. The ZMM12-7 is ready to be a workhorse in your next electronic project, ensuring stability and reliability where it matters most.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.2359
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess