EN
  • EN
  • DE

ZMM5265B

Part No ZMM5265B
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 500mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283123-ZMM5265B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5265B CAD Model

Description

Introducing the ZMM5265B Zener Diode from Diodes Incorporated

Diodes Incorporated presents the ZMM5265B, a high-performance Zener diode that offers excellent stability and reliability for a variety of applications. This precision Zener diode is designed to provide a regulated voltage and is commonly used in voltage stabilization circuits, providing a cost-effective solution for protecting sensitive electronics from voltage transients.

Key Features of the ZMM5265B

  • Voltage Regulation: With a nominal Zener voltage of 43V, the ZMM5265B ensures precise voltage regulation, making it ideal for use in power supply circuits.
  • Power Dissipation: This Zener diode can handle up to 500mW of power dissipation, providing robust performance for a wide range of electronic devices.
  • Package: The ZMM5265B comes in a compact MiniMELF (SOD-80) package, which is designed for automatic insertion and is suitable for high-density mounting.
  • High Stability: The diode offers superior stability over time, ensuring consistent performance and long-term reliability for your electronic circuits.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and enhancing the overall efficiency of the application.
  • Wide Operating Temperature Range: The ZMM5265B is capable of operating over a wide temperature range, making it versatile for various environmental conditions.

Applications

The ZMM5265B Zener diode is suitable for a broad array of applications, including:

  • Power management in consumer electronics
  • Overvoltage protection circuits
  • Regulation modules in industrial systems
  • Telecommunication devices
  • Automotive electronics

Whether you are designing a complex industrial system or a simple consumer electronic device, the ZMM5265B from Diodes Incorporated provides a reliable and efficient solution for your voltage regulation needs. With its robust design and versatile features, the ZMM5265B is an essential component for any application requiring precise voltage control.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. Ensure that you consult the datasheet to understand the full capabilities and limitations of the ZMM5265B Zener diode to achieve the best results in your designs.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $24.7389
Spansion
Need more? Email Us
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
Altera
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess