EN
  • EN
  • DE

ZNBG3115Q20TC

Part No ZNBG3115Q20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 28mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 80°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 057821-ZNBG3115Q20TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3115Q20TC CAD Model

Description

Introducing the ZNBG3115Q20TC from Diodes Incorporated

The ZNBG3115Q20TC is a cutting-edge product from Diodes Incorporated, designed to cater to the needs of modern electronic applications. This high-performance device is a testament to the company's commitment to providing innovative solutions that enhance the functionality and efficiency of electronic circuits.

Key Features

  • Multiple Outputs: The ZNBG3115Q20TC boasts multiple outputs, making it a versatile component for managing various functions within a circuit.
  • High Precision: Precision is paramount in electronic components, and this device delivers with its accurate output regulation, ensuring stable performance.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics. The ZNBG3115Q20TC is designed to operate with minimal power consumption, reducing the overall energy footprint of the devices it powers.
  • Compact Package: The device comes in a compact package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of PCB real estate.
  • Robust Temperature Range: With a wide operating temperature range, the ZNBG3115Q20TC is suited for applications that may experience varying environmental conditions.

Applications

The ZNBG3115Q20TC is suitable for a broad range of applications. Its versatility and reliability make it an excellent choice for:

  • Power management in consumer electronics
  • Automotive systems requiring stable voltage regulation
  • Industrial control circuits
  • Telecommunications infrastructure
  • Portable devices where battery life is critical

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZNBG3115Q20TC is no exception. It is manufactured to meet strict industry standards, ensuring reliability and longevity in even the most demanding applications.

Conclusion

Whether you are designing a sophisticated industrial system or a compact consumer device, the ZNBG3115Q20TC from Diodes Incorporated provides the performance, efficiency, and reliability you need. With its multi-output capability and low power consumption, this component is set to become a staple in a wide array of electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess