The ZSCT1555N8TA is a high-performance, precision current-sense amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This integrated circuit (IC) is specifically engineered for applications requiring accurate current monitoring and is an ideal choice for power management systems across a variety of sectors.
Key Features
- High Accuracy: The ZSCT1555N8TA boasts excellent accuracy, ensuring precise current measurement which is critical for system reliability and performance.
- Low Offset Voltage: It features a low input offset voltage, minimizing error and improving the overall efficiency of the current sensing process.
- Wide Common-Mode Range: This device supports a wide common-mode voltage range, making it versatile for use in multiple applications, including those with higher voltage requirements.
- Single Supply Operation: Designed for single supply operation, the ZSCT1555N8TA simplifies power supply design and enhances compatibility with various system architectures.
- Compact Package: The IC is available in an 8-pin package, which allows for a compact design footprint, saving valuable board space in dense circuit designs.
Applications
The ZSCT1555N8TA is suitable for a broad range of applications that necessitate precise current monitoring. These include:
- Battery chargers
- Power management systems
- Overcurrent protection circuits
- Portable devices
- Automotive systems
- Telecommunications equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 26V
Input Offset Voltage
Typically 100µV
Common-Mode Range
-0.3V to +26V
Operating Temperature Range
-40°C to +125°C
Package Type
8-pin
With its precision performance and robust design, the ZSCT1555N8TA from Diodes Incorporated is a reliable solution for current sensing challenges in modern electronic applications.