The ZSD100D8 is a high-performance, precision Zener diode from Diodes Incorporated, designed to offer excellent stability and reliability for voltage regulation applications. This diode is characterized by its tight voltage tolerances and low leakage current, making it an ideal choice for a wide range of electronic circuits where precise voltage control is required.
Key Features
- Nominal Zener Voltage: The ZSD100D8 has a nominal Zener voltage of 100V, providing a stable reference voltage for various applications.
- Precision Tolerance: With a tolerance of ±5%, this Zener diode ensures accurate voltage regulation, which is critical for sensitive electronic components.
- Power Dissipation: Capable of dissipating up to 1.5W of power, the ZSD100D8 can handle significant energy without overheating, ensuring reliable performance.
- Low Leakage Current: The diode features a low leakage current, minimizing power loss and improving efficiency in the circuit.
- Thermal Stability: The ZSD100D8 is designed for excellent thermal stability, maintaining consistent performance over a wide temperature range.
- Package: Available in a DO-41 package, it is easy to integrate into a variety of PCB designs while providing robust mechanical protection.
Applications
The ZSD100D8 is versatile and can be used in numerous applications, including:
- Voltage regulation modules
- Power supplies
- Overvoltage protection circuits
- Reference voltage sources in analog-to-digital converters
- Industrial and consumer electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the ZSD100D8 is no exception. It is manufactured to meet high industry standards, ensuring that each diode performs to specifications. With its robust design and stringent quality control, the ZSD100D8 is a reliable component that engineers can trust for their critical circuit designs.