The ZSD100N8TA is a cutting-edge, high-performance N-channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and signal amplification across a wide range of applications.
Key Features
- Low On-Resistance: The ZSD100N8TA boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency circuits, ensuring rapid response times in critical applications.
- Gate Charge Optimization: The device has been optimized for low gate charge, which reduces the power required to control the transistor, thereby enhancing its suitability for power-efficient designs.
- Robust Thermal Performance: With an excellent thermal management design, the ZSD100N8TA can operate reliably even under high temperature conditions, extending its usability and lifespan.
Applications
The versatility of the ZSD100N8TA allows it to be used in a diverse array of applications, including but not limited to:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Load Switches
- Battery Management
- Switch Mode Power Supplies (SMPS)
Technical Specifications
Here are some of the technical specifications that make the ZSD100N8TA a reliable choice for designers and engineers:
- Drain-Source Voltage (VDS): 80V
- Continuous Drain Current (ID): 100A
- Power Dissipation (PD): 125W
- Operating Temperature Range: -55°C to +150°C
- Package: TO-252 (DPAK)
With its robust design and superior electrical characteristics, the ZSD100N8TA from Diodes Incorporated stands out as a top choice for engineers who require a reliable MOSFET for their power management and conversion applications.