EN
  • EN
  • DE

ADMCF328BRZ

Part No ADMCF328BRZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Frequency 20 MHz
Lead Free Yes
Max Supply Voltage 7 V
Min Supply Voltage -300 mV
Number of Pins 28
Packaging Bulk
RoHS Compliant
Win Source Part Number 1021972-ADMCF328BRZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADMCF328BRZ CAD Model

Description

The ADMCF328BRZ is a sophisticated microcontroller unit (MCU) manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This MCU is specifically designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and complex data-processing tasks.

Key Features

  • Integrated Analog Peripherals: The ADMCF328BRZ comes with built-in analog modules such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage comparators, which facilitate precise control and monitoring of analog signals within an embedded system.
  • Advanced Control Capabilities: With its powerful processing core, this MCU is well-suited for advanced control algorithms, including digital signal processing (DSP) functions, which are essential for high-performance motor control and signal filtering applications.
  • Flexible Communication Interfaces: The device includes multiple communication interfaces, such as SPI, I2C, and UART, allowing easy integration with other components and peripherals within a system.
  • Robust Design: The ADMCF328BRZ is engineered to operate reliably in harsh environments, featuring a wide operating temperature range and robust ESD protection.
  • Energy Efficiency: Analog Devices Inc. has optimized this MCU for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.

Technical Specifications

The ADMCF328BRZ is encapsulated in a compact 44-lead LQFP (Low Profile Quad Flat Package) which provides a space-saving solution for PCB designs. With its 16-bit architecture, the MCU delivers a balanced combination of processing power and efficiency. Furthermore, the device is equipped with a generous amount of memory, including flash and SRAM, to support complex applications and software stacks.

Applications

This microcontroller is versatile and can be deployed in a variety of sectors. In the industrial domain, it can be used for automation controllers, sensor interfaces, and process control units. In automotive applications, it's suitable for engine management systems, body control modules, and in-vehicle networking. Additionally, the ADMCF328BRZ can be found in consumer electronics, such as smart home devices, and in healthcare equipment like portable medical diagnostics.

Conclusion

The ADMCF328BRZ from Analog Devices Inc. represents a blend of performance, integration, and reliability. Whether for complex industrial systems or innovative consumer products, this MCU is designed to meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess