EN
  • EN
  • DE

ZTL431BE5TA

Part No ZTL431BE5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 48ppm/°C
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-25
Win Source Part Number 1120227-ZTL431BE5TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZTL431BE5TA CAD Model

Description

The ZTL431BE5TA from Diodes Incorporated is a high-performance adjustable precision shunt regulator, designed to offer a solution for a wide range of voltage regulation applications. Its versatility and accuracy make it an ideal choice for power supplies, battery management systems, and voltage monitoring circuits. The device comes in a small SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The ZTL431BE5TA offers an adjustable output voltage that can be set from VREF to 18V with two external resistors. This flexibility allows designers to use the same component in various circuits with different voltage requirements.
  • Precision Reference Voltage: A precise reference voltage of 2.495V with a stability of ±0.5% ensures accurate voltage regulation, making it suitable for precision applications.
  • Low Output Noise: This shunt regulator features low output noise, which is critical for sensitive electronics where noise can cause significant issues.
  • Low Dynamic Output Impedance: With a low dynamic output impedance, the ZTL431BE5TA provides stable voltage regulation even with varying loads, which is essential for maintaining consistent performance.
  • Surface-Mount Package: The device is offered in a small SOT-23 surface-mount package, which is ideal for modern compact PCB designs.

Applications

The ZTL431BE5TA is suited for a multitude of applications, including but not limited to:

  • Adjustable Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Voltage Monitoring
  • Automotive Systems
  • Portable and Battery-Powered Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZTL431BE5TA is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. Whether you are designing a consumer product or an industrial system, the ZTL431BE5TA provides the precision voltage regulation you need in a compact and efficient package.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4238 $59.3320
335+ $0.3478 $116.5130
515+ $0.3370 $173.5550
710+ $0.3261 $231.5310
920+ $0.3152 $289.9840
1,230+ $0.2827 $347.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess