EN
  • EN
  • DE

ZTX300STOA

Part No ZTX300STOA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418493-ZTX300STOA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX300STOA CAD Model

Description

Introducing the ZTX300STOA NPN Silicon Planar Medium Power Transistor

Diodes Incorporated presents the ZTX300STOA, a high-performance NPN silicon planar medium power transistor designed for a multitude of applications where efficiency and reliability are key. This versatile component is a perfect choice for designers who require a robust transistor that can operate in various circuits and conditions.

Outstanding Electrical Characteristics

The ZTX300STOA boasts exceptional electrical characteristics that make it suitable for amplification and switching applications. With a continuous collector current of up to 1A and a collector-emitter voltage of 60V, this transistor can handle moderate power levels while maintaining stability and performance. Its high gain bandwidth product ensures that it can be used effectively in high-frequency operations.

Thermal and Mechanical Design

Enclosed in an E-Line package, the ZTX300STOA is designed for optimal thermal dissipation, ensuring that it operates within safe temperature ranges even under high power conditions. This package is not only robust but also compact, making it an excellent choice for space-constrained applications. The E-Line package is universally preferred for easy mounting and is compatible with automated assembly processes, providing a reliable mechanical interface.

Applications

The versatile nature of the ZTX300STOA allows it to be used in a wide array of applications. It is ideal for driving motors, managing power in consumer electronics, and as a switch in various control circuits. Its high-speed switching capabilities also make it a suitable component for power regulation in computer systems, telecommunication devices, and industrial machinery.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZTX300STOA is no exception, undergoing rigorous testing to ensure it performs to specifications across a range of environmental conditions. With its excellent amplification factor and robust construction, the ZTX300STOA transistor is a reliable choice for engineers and designers looking for a component that will deliver consistent performance over its lifespan.

Whether you are designing a new circuit or seeking to improve an existing one, the ZTX300STOA from Diodes Incorporated offers the performance, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess