EN
  • EN
  • DE

ZTX457STOA

Part No ZTX457STOA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 50mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 75MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120239-ZTX457STOA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX457STOA CAD Model

Description

The ZTX457STOA is a high-performance bipolar NPN transistor from Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. Its robust construction and superior specifications make it an excellent choice for designers looking to implement a component that offers both high speed and power handling capabilities.

Key Features

  • Voltage and Current Ratings: The ZTX457STOA boasts a collector-emitter voltage (VCEO) of up to 300V, ensuring it can handle high operating voltages with ease. Additionally, it supports a continuous collector current (IC) of up to 1A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 1W, this transistor can effectively dissipate the heat generated during operation, maintaining stability and extending its lifespan.
  • High Gain Bandwidth Product: The device offers a transition frequency (fT) typically around 100MHz, which is indicative of its ability to switch quickly and perform well in high-frequency applications.
  • HFE (DC Current Gain): It features a high DC current gain, with an HFE typically in the range of 100 to 250, allowing for efficient amplification of the input signal.

Applications

The ZTX457STOA's versatility makes it suitable for a variety of electronic circuits, including but not limited to:

  • Switching regulators
  • Power management solutions
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZTX457STOA is no exception. It is manufactured to meet high standards, ensuring reliable performance in even the most demanding conditions. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its impressive electrical characteristics and versatile application potential, the ZTX457STOA from Diodes Incorporated stands out as a solid choice for designers and engineers looking for a reliable NPN transistor. Whether for amplification, switching, or power management, this component is engineered to deliver top-notch performance and efficiency.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess