EN
  • EN
  • DE

ZTX555STOA

Part No ZTX555STOA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 1A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) at Ib, Ic 300mV at 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 50 at 300mA, 10V
Power - Max 1W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Part Number Series ZTX555
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803726-ZTX555STOA
Ultra Librarian 3D Model Ultra Librarian ZTX555STOA CAD Model

Description

Introducing the ZTX555STOA - A High-Performance PNP Transistor from Diodes Incorporated

The ZTX555STOA is a cutting-edge PNP transistor developed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed for applications that demand high-speed switching and amplification, with a focus on reliability and energy efficiency. It stands out as an ideal choice for a wide range of electronic circuits, including but not limited to, power management, signal processing, and audio amplification.

Key Features of the ZTX555STOA

  • High Current Gain (hFE): The ZTX555STOA boasts a high current gain, ensuring efficient current amplification in electronic circuits. This feature makes it suitable for applications requiring high input sensitivity.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor minimizes power loss and heat generation, thereby enhancing the overall efficiency of the system it is integrated into.
  • Fast Switching Speed: The fast switching capabilities of the ZTX555STOA make it perfect for applications that require rapid transitions between on and off states, such as switching regulators and high-frequency amplifiers.
  • Robust Thermal Performance: Engineered to withstand significant thermal stresses, the ZTX555STOA maintains stability and performance even under high-temperature conditions.

Applications

The versatility of the ZTX555STOA allows it to be used in various applications, such as:

  • Linear amplification stages in audio devices
  • Driver stages in power amplifiers
  • Switching power supplies
  • Signal processing equipment

Technical Specifications

Here's a brief overview of the technical specifications that define the ZTX555STOA:

  • Transistor Polarity: PNP
  • Collector-Emitter Voltage (VCEO): 120V
  • Collector Current (IC): 1A
  • Power Dissipation (PD): 1W
  • Operating Temperature Range: -55°C to +150°C

The ZTX555STOA from Diodes Incorporated is a testament to the company's commitment to producing high-quality, reliable semiconductor components. Whether for industrial, commercial, or hobbyist applications, this PNP transistor is engineered to deliver top-notch performance where it counts.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess