EN
  • EN
  • DE

ZTX696B

Part No ZTX696B
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 180V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 5mA, 200mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 150 @ 200mA, 5V
Power - Max 1W
Frequency - Transition 70MHz
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Style Through Hole
Package E-Line-3
Manufacturer Package E-Line (TO-92 compatible)
Win Source Part Number 1283298-ZTX696B
Manufacturer Homepage www.diodes.com
Family Name ZTX696B
Introduction Date October 29, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX696B CAD Model

Description

The ZTX696B is a high-performance bipolar NPN transistor from Diodes Incorporated, designed to deliver excellent power efficiency and reliability for a wide range of applications. This transistor is particularly suitable for high-speed switching and linear amplification, making it an ideal choice for audio amplifiers, power management systems, and signal processing circuits.

Key Features

  • Voltage Capabilities: The ZTX696B can handle collector-base voltages (VCBO) up to 45V, collector-emitter voltages (VCEO) of 45V, and emitter-base voltages (VEBO) of 5V, providing a robust solution for circuits operating within these ranges.
  • Current Handling: With a continuous collector current (IC) of up to 2A, this transistor can drive moderate loads, making it suitable for a variety of power applications.
  • Power Dissipation: The device is capable of dissipating up to 1W of power, ensuring stable operation under typical usage conditions.
  • High Gain: It offers a high DC current gain (hFE) range, typically from 100 to 250, which allows for efficient current amplification in analog circuit designs.
  • Fast Switching Speeds: The ZTX696B boasts a swift switching response, with a transition frequency (fT) of 100MHz, enabling its use in high-frequency applications.

Applications

The versatility of the ZTX696B allows it to be used across various electronic segments. Its high-speed switching capability is perfect for switching regulators, DC-DC converters, and power driver circuits. In the audio realm, it can be found in pre-amplifiers and power amplifiers, delivering the clean and efficient amplification needed for high-fidelity sound systems. Additionally, its robustness and reliability make it a go-to component in industrial control systems, where consistent performance is critical.

Package and Quality

The ZTX696B comes in a compact E-Line package, which is not only space-efficient but also ensures ease of mounting on printed circuit boards. Diodes Incorporated is committed to the highest quality standards, and this product complies with their stringent manufacturing and testing protocols, ensuring that each ZTX696B transistor meets or exceeds industry performance benchmarks.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
315+ $0.3725 $117.3375
485+ $0.3608 $174.9880
665+ $0.3493 $232.2845
860+ $0.3376 $290.3360
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess