EN
  • EN
  • DE

ZTX753STOB

Part No ZTX753STOB
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 2A E-LINE / Trans GP BJT PNP 100V 2A 1000mW 3-Pin E-Line T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
Power - Max 1W
Frequency - Transition 140MHz
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Style Through Hole
Package E-Line-3, Formed Leads
Manufacturer Package E-Line (TO-92 compatible)
Win Source Part Number 800414-ZTX753STOB
Popularity Medium
Supply and Demand Status Limited
Family Name ZTX753
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZTX753STOB CAD Model

Description

Introducing the ZTX753STOB from Diodes Incorporated

The ZTX753STOB is a cutting-edge PNP transistor brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed for applications that demand high performance and reliability. It is a versatile component suitable for a wide range of electronic circuits, including amplifiers, switches, and power regulation systems.

Key Features

  • High Current Capability: The ZTX753STOB offers a collector current of up to -2A, making it capable of handling high current loads efficiently.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which ensures minimal power loss and enhances overall efficiency in your circuit designs.
  • Excellent Gain Characteristics: With a high current gain bandwidth product, the ZTX753STOB provides exceptional amplification performance for various signal frequencies.
  • Robust Thermal Performance: Its superior thermal properties allow it to operate effectively over a broad temperature range, maintaining stability and reliability in challenging conditions.

Applications

The ZTX753STOB is ideal for a range of applications that require high power and precision. Some of the typical applications include:

  • Power management in consumer electronics
  • Linear amplification and switching in audio systems
  • Driver stages in high-fidelity amplifiers
  • Regulation modules in power supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZTX753STOB is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. Each transistor is rigorously tested to meet stringent industry standards, ensuring that you receive a product that not only meets but exceeds your expectations.

Whether you are designing consumer electronics, industrial machinery, or automotive systems, the ZTX753STOB from Diodes Incorporated offers the performance and durability you need to create products that stand out in the market. Invest in the ZTX753STOB for your next project and experience the difference in quality and efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess