EN
  • EN
  • DE

ZUMT918TA

Part No ZUMT918TA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN 15V 100MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 600MHz
Noise Figure (dB Typ @ f) 6dB @ 60MHz
Gain 15dB
Maximum Power Dissipation 330mW
Typical Gain (hFE) (Min) 20 @ 3mA, 1V
Maximum Current Collector 100mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1120289-ZUMT918TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZUMT918TA CAD Model

Description

The ZUMT918TA is a cutting-edge semiconductor device designed and manufactured by Diodes Incorporated, a leading company in the high-performance integrated circuits and discrete components industry. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics market.

Key Features

  • High Gain Bandwidth: The ZUMT918TA boasts a high gain bandwidth, making it suitable for applications requiring fast signal processing and high-frequency operation.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, ensuring efficient performance and reduced power loss in circuits.
  • Surface-Mount Package: The device comes in a small surface-mount package, which allows for a compact design footprint and is ideal for space-constrained applications.
  • High Current Capability: With its ability to handle high currents, the ZUMT918TA is perfect for power regulation and switching applications.

Applications

The ZUMT918TA is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power management circuits
  • Switching regulators
  • Signal amplification
  • Motor control systems
  • DC-DC converters

Quality and Reliability

Diodes Incorporated ensures that the ZUMT918TA meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding environments.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated has designed the ZUMT918TA to comply with international environmental regulations. The device is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances in its construction.

Technical Support and Resources

Customers can access comprehensive technical support for the ZUMT918TA, including datasheets, application notes, and design tools, through the Diodes Incorporated website. This support ensures designers can effectively integrate this component into their electronic systems.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess