EN
  • EN
  • DE

ZVN4206ASTOB

Part No ZVN4206ASTOB
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.6A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 1 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Dimension E-Line-3
Win Source Part Number 057959-ZVN4206ASTOB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN4206ASTOB CAD Model

Description

Introducing the ZVN4206ASTOB - A Robust N-Channel MOSFET by Diodes Incorporated

The ZVN4206ASTOB is a high-performance N-Channel enhancement mode vertical DMOS FET designed and manufactured by Diodes Incorporated, a leading global provider and innovator of semiconductor products. This MOSFET is engineered to deliver efficient power control and switching applications in a compact and reliable package.

Key Features

  • High Breakdown Voltage: The ZVN4206ASTOB boasts a high breakdown voltage of 60V, making it suitable for various applications that require robust voltage handling capabilities.
  • High Continuous Drain Current: With a continuous drain current of 1.2A, this MOSFET can handle significant current loads, ensuring reliable performance in demanding situations.
  • Low On-Resistance: The low on-state resistance of 1.2 ohms minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The device offers rapid switching characteristics, which is essential for high-speed circuit designs and applications requiring quick response times.

Applications

The versatility of the ZVN4206ASTOB makes it an excellent choice for a wide range of applications, including:

  • Power management in portable and battery-powered devices
  • Motor control circuits
  • DC-DC converters
  • Load/relay drivers
  • Switching regulators

Package and Reliability

The ZVN4206ASTOB is offered in a TO-92 package, known for its ease of installation and robustness. The TO-92 package is widely used in commercial and industrial applications due to its proven track record of reliability. Furthermore, the device is characterized for operation from -55°C to +150°C, ensuring stable performance over a wide temperature range.

Quality and Environmental Compliance

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The ZVN4206ASTOB is no exception, as it complies with RoHS directives, ensuring that it is free from harmful substances and environmentally friendly.

In conclusion, the ZVN4206ASTOB from Diodes Incorporated is a powerful and efficient solution for designers looking for a reliable N-Channel MOSFET. Its high voltage and current capabilities, fast switching speeds, and low on-resistance make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess