EN
  • EN
  • DE

ZXCT1050E5TA

Part No ZXCT1050E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±3%
Voltage - Input 2.7 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 036891-ZXCT1050E5TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXCT1050E5TA CAD Model

Description

Product Overview: ZXCT1050E5TA by Diodes Incorporated

The ZXCT1050E5TA is a high-precision current monitor from Diodes Incorporated, designed to offer a simple and effective solution for current sensing applications. This integrated circuit (IC) is particularly well-suited for power management systems where accurate current monitoring is critical for performance and efficiency.

This current monitor IC utilizes a high-side sensing architecture, which means it measures the current flowing through a shunt resistor placed between the supply and the load. This method is advantageous as it does not interfere with the ground path of the load, ensuring more accurate readings and minimizing the impact on system performance.

The ZXCT1050E5TA operates over a wide input voltage range from 2.5V to 20V, making it versatile for various applications, from battery-powered devices to industrial control systems. The device is capable of sensing currents with an external sense resistor and provides an output voltage proportional to the current passing through the resistor.

Key Features:

  • High-Side Current Sensing: Measures current without disrupting the ground line, enhancing system reliability and performance.
  • Wide Input Voltage Range: Compatible with a broad range of supply voltages, accommodating diverse applications.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-operated devices.
  • Output Voltage Proportional to Current: Provides an analog voltage output that simplifies interfacing with ADCs or microcontrollers.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving PCB designs.

With its precision current sensing capability, the ZXCT1050E5TA is an ideal choice for applications such as overcurrent protection, battery chargers, power supply monitoring, and load detection. Its robust design ensures reliable operation even in challenging environmental conditions, making it a trusted component for designers and engineers seeking to enhance their power management systems.

Overall, the ZXCT1050E5TA from Diodes Incorporated represents a blend of accuracy, versatility, and efficiency, packaged in a compact form factor to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0057 $60.3420
140+ $0.8253 $115.5420
220+ $0.7994 $175.8680
300+ $0.7736 $232.0800
390+ $0.7479 $291.6810
520+ $0.6705 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,191 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess