EN
  • EN
  • DE

ZXFV4583N16TC

Part No ZXFV4583N16TC
Manufacturer Diodes Incorporated
Catalog Linear - Video Processing
Description SYNC SEPARATOR WITH VARIABLE FILTER | IC SEPARATOR SYNC W/FLTR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Type Video Sync
Applications Imaging Distribution, Surveillance
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ZXFV4583
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1283377-ZXFV4583N16TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXFV4583N16TC CAD Model

Description

The ZXFV4583N16TC is a precision voltage reference module designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance component is engineered to offer a stable and precise reference voltage, making it an ideal choice for applications where voltage accuracy is crucial.

Key Features

  • High Accuracy: The ZXFV4583N16TC provides an impressive level of precision with its tight output voltage tolerance, ensuring reliable performance in sensitive electronic circuits.
  • Low Temperature Coefficient: With a minimal temperature coefficient, this voltage reference maintains consistent performance over a wide range of operating temperatures, which is vital for applications exposed to varying environmental conditions.
  • Wide Operating Voltage Range: The device supports a broad spectrum of input voltages, allowing for flexibility in various power supply configurations.
  • Low Dropout Voltage: The low dropout voltage feature of the ZXFV4583N16TC makes it suitable for low voltage operations, maximizing efficiency in power-sensitive designs.
  • Extended Temperature Range: It is designed to operate effectively across an extensive temperature range, making it robust for industrial applications.
  • Package: The component comes in a compact, surface-mount package that is both space-saving and compatible with modern PCB assembly processes.

Applications

The versatile nature of the ZXFV4583N16TC allows it to be used in a multitude of electronic systems, including but not limited to:

  • Data Conversion Systems
  • Instrumentation
  • High-precision Power Supplies
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Battery-Powered Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXFV4583N16TC is built with the highest standards in mind, ensuring it meets the rigorous demands of the electronics industry. With its robust design and tested reliability, this voltage reference module is a trustworthy component for your precision electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess