EN
  • EN
  • DE

ZXMC6A09DN8TA

Part No ZXMC6A09DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 60V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3.9A, 3.7A
Maximum Rds On at Id,Vgs 45 mOhm @ 8.2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 24.2nC @ 10V
Max Input Capacitance 1407pF @ 40V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036933-ZXMC6A09DN8TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMC6A09DN8TA CAD Model

Description

The ZXMC6A09DN8TA is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed to deliver efficient power management and signal processing in a wide array of applications, making it an essential component for modern electronic devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes power loss and improves efficiency in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, the ZXMC6A09DN8TA is suitable for high-frequency power switching applications, providing improved performance and reduced switching losses.
  • Dual MOSFET Configuration: The integration of two N-channel MOSFETs in a single package allows for compact circuit designs and simplified assembly processes.
  • Enhanced Thermal Performance: The MOSFET's design ensures superior thermal performance, which is critical for maintaining reliability and longevity in demanding applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring stability and functionality under varying environmental conditions.

Applications

The ZXMC6A09DN8TA is versatile and can be used in various applications, including:

  • Power management systems
  • DC/DC converters
  • Motor drives and controllers
  • Switching regulators
  • Load switches
  • Communication devices

Package and Quality

This MOSFET is offered in an 8-pin SOIC package, which is widely accepted in the industry and known for its ease of soldering and testing. The ZXMC6A09DN8TA is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. Diodes Incorporated's commitment to quality is evident in this product, which is designed and manufactured to meet the stringent requirements of the global electronic market.

With its combination of efficiency, reliability, and versatility, the ZXMC6A09DN8TA from Diodes Incorporated stands out as a top choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3264 $50.5920
375+ $0.2678 $100.4250
580+ $0.2595 $150.5100
800+ $0.2511 $200.8800
1,035+ $0.2427 $251.1945
1,380+ $0.2176 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess