EN
  • EN
  • DE

ZXMD63C03XTA

Part No ZXMD63C03XTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 8-MSOP / Trans MOSFET N/P-CH 30V 2.3A/2A 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Maximum Rds On at Id,Vgs 135 mOhm @ 1.7A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 8nC @ 10V
Max Input Capacitance 290pF @ 25V
Maximum Power Dissipation 1.04W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 036934-ZXMD63C03XTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Family Name ZXMD63C03X
Introduction Date July 22, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZXMD63C03XTA CAD Model

Description

Introducing Product ZXMD63C03XTA from Diodes Incorporated

The ZXMD63C03XTA is a high-performance, dual P-channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This MOSFET is housed in a compact SOT26 package, making it ideal for space-constrained applications. It offers a drain-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -3A, which makes it suitable for a range of power management tasks. The ZXMD63C03XTA is designed to minimize on-state resistance (R<sub>DS(on)) while providing robust, high-efficiency performance, a feature that is critical for reducing power loss in a circuit.

The device features dual MOSFETs with common drain configuration, which simplifies the PCB layout and is beneficial for applications requiring a pair of P-channel MOSFETs. This configuration can be particularly useful in full-bridge and half-bridge topologies, as well as in load-switching and power management circuits.

Key features of the ZXMD63C03XTA include:

  • Low threshold voltage (V<sub>GS(th)) which enhances the device's sensitivity and efficiency in low voltage applications.
  • Fast switching speed, a characteristic that is essential for reducing switching losses and improving performance in high-frequency applications.
  • High power and current handling capability, despite its small package size.
  • High thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications for the ZXMD63C03XTA are diverse and include power management in portable devices, battery management systems, load switches, and other power-related applications where efficiency and space-saving are crucial. With its robust design and efficient operation, the ZXMD63C03XTA is an excellent choice for designers looking to optimize their power management solutions.

Diodes Incorporated's commitment to quality ensures that the ZXMD63C03XTA meets the stringent requirements of the modern electronics industry, providing a reliable and cost-effective solution for a wide range of applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess