EN
  • EN
  • DE

ZXMHC3A01N8TC

Part No ZXMHC3A01N8TC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N/2P-CH 30V 8-SOIC / Trans MOSFET N/P-CH 30V 2.17A/1.64A 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N and 2 P-Channel (H-Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.17A, 1.64A
Maximum Rds On at Id,Vgs 125 mOhm @ 2.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 3.9nC @ 10V
Max Input Capacitance 190pF @ 25V
Maximum Power Dissipation 870mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036939-ZXMHC3A01N8TC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXMHC3A01N8
Introduction Date May 04, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMHC3A01N8TC CAD Model

Description

Introducing the ZXMHC3A01N8TC - A High-Efficiency MOSFET H-Bridge from Diodes Incorporated

The ZXMHC3A01N8TC is a cutting-edge, high-performance MOSFET H-Bridge solution designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically crafted to meet the needs of modern, compact electronic applications requiring efficient power management and control, such as motor drivers, power tools, and DC-DC converters.

Key Features

  • Advanced Technology: The ZXMHC3A01N8TC utilizes the latest advancements in MOSFET technology to deliver superior performance. With its high-speed switching capabilities, this H-Bridge can efficiently handle high-frequency operations, making it an ideal choice for a wide range of applications.
  • Integrated Design: This device integrates two N-channel and two P-channel MOSFETs in a single package, providing a compact solution that minimizes the footprint on the PCB and simplifies circuit design.
  • High Current Handling: With its ability to manage significant current levels, the ZXMHC3A01N8TC is well-suited for driving small motors and other high-current loads while maintaining a low on-resistance to optimize power efficiency.
  • Thermal Management: The product is encapsulated in an 8-pin SOIC package that ensures excellent thermal performance, helping to maintain stability and reliability even under demanding conditions.

Applications

The versatility of the ZXMHC3A01N8TC makes it a perfect fit for a variety of applications. It is particularly useful in:

  • Brushed DC motor control circuits
  • Portable power tools and appliances
  • Battery-powered equipment
  • Point-of-load (POL) converters
  • Low voltage, high current DC-DC converters

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXMHC3A01N8TC is no exception, undergoing rigorous testing to ensure it performs to specifications across a wide range of environmental conditions. Customers can trust this H-Bridge to deliver consistent performance and longevity in their applications.

With its combination of efficiency, integration, and versatility, the ZXMHC3A01N8TC from Diodes Incorporated stands out as an exceptional choice for designers looking to optimize their power control systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0668 $53.3400
115+ $0.8754 $100.6710
180+ $0.8480 $152.6400
245+ $0.8207 $201.0715
320+ $0.7933 $253.8560
425+ $0.7112 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess