EN
  • EN
  • DE

ZXMHC3A01T8TA

Part No ZXMHC3A01T8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N/2P-CH 30V 2.7A/2A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N and 2 P-Channel (H-Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.7A, 2A
Maximum Rds On at Id,Vgs 120 mOhm @ 2.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 3.9nC @ 10V
Max Input Capacitance 190pF @ 25V
Maximum Power Dissipation 1.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036940-ZXMHC3A01T8TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMHC3A01T8TA CAD Model

Description

Product Overview: ZXMHC3A01T8TA - Diodes Incorporated

The ZXMHC3A01T8TA is a high-performance, dual complementary enhancement mode MOSFET H-bridge from Diodes Incorporated. This advanced semiconductor device is designed to facilitate efficient power management in a wide array of applications, ranging from motor control to power conversion and switching circuits. Its compact form factor and integrated features make it an ideal solution for space-constrained environments where high efficiency and reliability are paramount.

Key Features and Benefits

  • Low On-Resistance: The device exhibits low on-resistance, which translates to reduced power dissipation and improved energy efficiency during operation.
  • Dual Complementary MOSFETs: The inclusion of both P-channel and N-channel MOSFETs in a single package allows for simplified design and reduced component count in H-bridge configurations.
  • High-Speed Switching: Capable of high-speed switching, the ZXMHC3A01T8TA is well-suited for applications requiring fast transition times and high-frequency operation.
  • Thermal Management: The device is optimized for excellent thermal performance, ensuring stability and longevity even under high-load conditions.
  • Surface-Mount Package: Provided in an 8-pin SOIC package, it offers a space-saving solution without compromising on power handling capabilities.

Applications

  • Brushed and Brushless DC Motor Control
  • Power Inverters and Converters
  • Battery-Powered Circuits
  • DC-DC Converters
  • Power Management Systems

The ZXMHC3A01T8TA is designed with the end-user in mind, offering ease of integration into various circuit designs. Its robust construction and dependable performance make it a go-to choice for engineers and designers looking for a reliable H-bridge solution. Whether it's for driving motors in portable devices or managing power in industrial systems, the ZXMHC3A01T8TA from Diodes Incorporated stands out as an efficient and versatile component that can meet the demands of modern electronic applications.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated. This will ensure the ZXMHC3A01T8TA is utilized to its full potential, in alignment with the specific requirements of their project.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3066 $50.7452
53+ $1.8926 $100.3078
82+ $1.8335 $150.3470
113+ $1.7743 $200.4959
146+ $1.7152 $250.4192
196+ $1.5378 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,623 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess