EN
  • EN
  • DE

ZXMN20B28KTC

Part No ZXMN20B28KTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 1.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 8.1nC @ 5V
Max Input Capacitance 358pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.2W (Ta)
Maximum Rds On at Id,Vgs 750 mOhm @ 2.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 044171-ZXMN20B28KTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN20B28KTC CAD Model

Description

Introducing the ZXMN20B28KTC MOSFET from Diodes Incorporated

The ZXMN20B28KTC is a state-of-the-art Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This high-efficiency, surface-mountable component is engineered to meet the rigorous demands of modern electronic circuitry, making it an ideal choice for a variety of applications including power management, switching, and amplification.

Key Features

  • Low On-Resistance: The ZXMN20B28KTC boasts an exceptionally low on-resistance, which translates to reduced power losses during operation and enhances overall energy efficiency.
  • High Continuous Drain Current: With a high continuous drain current capability, this MOSFET can handle significant amounts of current, making it suitable for high-power applications.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in design, as it can be used in both synchronous and non-synchronous configurations.
  • Enhanced Thermal Performance: The MOSFET is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring reliable performance even under high-temperature conditions.
  • Surface Mount Package: The compact surface mount package (SOT-23) is designed for space-constrained applications, providing a high-performance solution without sacrificing board space.

Applications

The versatility of the ZXMN20B28KTC MOSFET makes it suitable for a wide array of applications. Some of these include:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Battery management systems
  • Load switching

Diodes Incorporated's commitment to quality and performance is evident in the ZXMN20B28KTC MOSFET. Its robust construction and advanced features ensure that it delivers reliable and consistent results in various electronic applications. Whether you're designing power-efficient consumer electronics or industrial-grade control systems, the ZXMN20B28KTC is an excellent choice to drive your innovation forward.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5470 $51.9650
225+ $0.4489 $101.0025
345+ $0.4348 $150.0060
480+ $0.4208 $201.9840
615+ $0.4068 $250.1820
825+ $0.3647 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,606 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess