EN
  • EN
  • DE

ZXMN6A07FQTA

Part No ZXMN6A07FQTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 1.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ZXMN6A07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ZXMN6A07FQTADICT, ZXMN6A07FQTADITR, ZXMN6A07FQTADIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904393-ZXMN6A07FQTA
Ultra Librarian 3D Model Ultra Librarian ZXMN6A07FQTA CAD Model

Description

The ZXMN6A07FQTA from Diodes Incorporated is a high-performance, energy-efficient MOSFET designed for a variety of applications. This product is a testament to Diodes Incorporated's commitment to providing state-of-the-art semiconductor technology with superior quality. The ZXMN6A07FQTA is particularly suitable for power management tasks within both commercial and industrial electronic devices.

Key Features

  • N-Channel Enhancement Mode: This MOSFET features an N-Channel enhancement mode, which is widely preferred for its high electron mobility and ease of integration into circuits.
  • Low On-Resistance: The device boasts an extremely low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: Designed for high-speed switching applications, the ZXMN6A07FQTA ensures that power conversion is both smooth and swift.
  • Thermal Performance: Excellent thermal performance is guaranteed, thanks to its power dissipation capabilities, ensuring reliability even under high operating temperatures.
  • Surface-Mount Package: The ZXMN6A07FQTA comes in a compact surface-mount package, making it ideal for space-constrained applications.

Applications

With its robust design and versatile features, the ZXMN6A07FQTA is suitable for a wide range of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for portable devices

Quality and Reliability

Diodes Incorporated ensures that all products, including the ZXMN6A07FQTA, meet rigorous quality standards. Customers can trust in the reliability and longevity of this MOSFET, which is built to not only meet but exceed industry expectations.

In summary, the ZXMN6A07FQTA is a top-tier component that combines efficiency, speed, and thermal performance to provide an optimal solution for a multitude of electronic power applications. Its integration into your circuit designs can lead to improved performance, reduced energy consumption, and enhanced product lifespans.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess