The ZXMN6A08E6QTA is a cutting-edge N-channel enhancement mode Field-Effect Transistor (FET) from Diodes Incorporated, designed for high-efficiency power management tasks. This MOSFET is a testament to Diodes Incorporated's commitment to providing power-efficient and compact solutions for a wide range of electronic applications.
Key Features
- Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)), which promotes minimal power loss and ensures efficient operation, making it suitable for high-performance power switching applications.
- High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant levels of current, which is essential for demanding power applications.
- Enhanced Power Dissipation: The ZXMN6A08E6QTA is capable of enhanced power dissipation, which allows it to operate at higher temperatures without performance degradation, ensuring reliability in challenging conditions.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) means that the device can be easily turned on with lower gate voltages, making it compatible with low-voltage drive signals and control circuits.
Applications
This MOSFET is ideally suited for a variety of applications, including:
- Power management in portable devices
- DC-DC converters
- Load switches
- Battery management systems
- Motor control circuits
Product Specifications
Parameter
Value
Package
PowerDI5060-8
R<sub>DS(on)
Typically 8.5 mΩ
I<sub>D
60 A
V<sub>GS(th)
1.7 V
Power Dissipation
3.8 W
Reliability and Quality
Diodes Incorporated ensures that the ZXMN6A08E6QTA meets the highest standards of quality and reliability. The product is rigorously tested and is compliant with industry standards, making it a reliable choice for designers and engineers looking for a robust power management solution.