EN
  • EN
  • DE

ZXSC100N8TA

Part No ZXSC100N8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.98 V to 3.5 V
Frequency - Switching 200kHz
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 004847-ZXSC100N8TA
Family Name ZXSC100
Introduction Date February 20, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian ZXSC100N8TA CAD Model

Description

The ZXSC100N8TA is a high-performance, precision LED driver controller from Diodes Incorporated, designed to meet the needs of a wide range of lighting applications. This versatile component is particularly well-suited for battery-powered systems where efficiency and battery life are of paramount importance. With its compact SOT23-6 package, the ZXSC100N8TA is ideal for space-constrained applications, offering a minimal footprint without compromising on functionality or performance.

Key Features

  • High Efficiency: The ZXSC100N8TA is engineered to provide exceptional efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Output: Users can easily adjust the output current to suit the specific requirements of their LED configuration, ensuring optimal performance and flexibility.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power supplies and ensuring consistent operation across different power scenarios.
  • Low Shutdown Current: The low shutdown current feature significantly reduces power consumption when the device is not in active use, further enhancing battery conservation.

Applications

The ZXSC100N8TA can be deployed in a diverse array of applications, including but not limited to:

  • Portable and battery-powered lighting
  • Emergency lighting systems
  • Architectural and decorative lighting
  • Automotive interior and exterior lighting
  • General purpose LED backlighting

Technical Specifications

The device features a wide input voltage range from 0.8V to 8V, enabling it to support single or multiple battery cells. It is designed to drive an external transistor, which allows it to control LEDs with higher current requirements effectively. The ZXSC100N8TA also includes safety features such as over-temperature protection, ensuring reliable operation under various conditions.

Conclusion

In summary, the ZXSC100N8TA from Diodes Incorporated is a highly efficient and flexible LED driver controller that is perfect for a multitude of lighting applications. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers looking to enhance their lighting solutions with a reliable and versatile component.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess