EN
  • EN
  • DE

ZXTD6717E6TA

Part No ZXTD6717E6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 15V/12V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 1.5A, 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V, 12V
Max Vce (sat) 245mV @ 20mA, 1.5A / 240mV @ 100mA, 1.25A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V / 200 @ 500mA, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 180MHz, 220MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 004884-ZXTD6717E6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTD6717E6TA CAD Model

Description

The ZXTD6717E6TA is a cutting-edge, high-performance product from Diodes Incorporated, designed to cater to a wide range of power management applications. This device is a testament to Diodes Incorporated's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High Efficiency: The ZXTD6717E6TA boasts an exceptional efficiency rate, making it suitable for energy-sensitive applications.
  • Low Saturation Voltage: This product is engineered to have a low V<sub>SAT, which ensures minimal voltage drop across the device and leads to less power dissipation.
  • Thermal Performance: Encased in an E-Line package, the ZXTD6717E6TA is designed for optimal thermal management, ensuring stability even under high operating temperatures.
  • High Current Capability: It is capable of handling high current loads, making it an excellent choice for demanding power applications.

Applications

The versatility of the ZXTD6717E6TA allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED lighting solutions

Quality and Reliability

Diodes Incorporated ensures that the ZXTD6717E6TA meets the highest quality and reliability standards. Each component undergoes rigorous testing to guarantee performance, durability, and compliance with industry specifications.

Technical Specifications

Parameter Value Package Type E-Line Maximum Continuous Collector Current Specify Value Collector-Emitter Saturation Voltage Specify Value Power Dissipation Specify Value Operating Temperature Range Specify Range

Conclusion

The ZXTD6717E6TA from Diodes Incorporated is a robust and efficient solution for a broad spectrum of power management applications. Its outstanding performance, combined with Diodes Incorporated's reputation for quality, makes it an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess